Texas Instruments THS4031M 100-MHz Low-Noise High-Speed Amplifier THS4031MFKB

Description
100-MHz Low-Noise High-Speed Amplifier 20-LCCC -55 to 125
Request a Quote Datasheet
Description
100-MHz Low-Noise High-Speed Amplifier 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4031M 100-MHz Low-Noise High-Speed Amplifier - THS4031MFKB - Texas Instruments
Dallas, TX, United States
THS4031M 100-MHz Low-Noise High-Speed Amplifier
THS4031MFKB
THS4031M 100-MHz Low-Noise High-Speed Amplifier THS4031MFKB
100-MHz Low-Noise High-Speed Amplifier 20-LCCC -55 to 125

100-MHz Low-Noise High-Speed Amplifier 20-LCCC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-THS4031MFKB
Operational Amplifier IC 687-THS4031MFKB
100-MHz Low-Noise High-Speed Amplifier 20-LCCC -55 to 125 Product overview: THS4031MFKB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4031MFKB can be used for catalog matching and distributor lookup.

100-MHz Low-Noise High-Speed Amplifier 20-LCCC -55 to 125 Product overview: THS4031MFKB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4031MFKB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4031MFKB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4031MFKB
Instrumentation, OP Amps, Buffer Amps THS4031MFKB
Voltage Feedback Amplifier 1 Circuit Push-Pull 20-LCCC (8.89x8.89)

Voltage Feedback Amplifier 1 Circuit Push-Pull 20-LCCC (8.89x8.89)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4031MFKB
Integrated Circuits (ICs) - Linear - Amplifiers THS4031MFKB
100-MHZ LOW-NOISE HIGH-SPEED AMP

100-MHZ LOW-NOISE HIGH-SPEED AMP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4031MFKB 687-THS4031MFKB THS4031MFKB THS4031MFKB
Product Name THS4031M 100-MHz Low-Noise High-Speed Amplifier Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Package Type CDIP,LCCC Rail/Tube 20-CLCC Surface Mount
Supply Voltage (VS) 9 to 32 volts 9 volts
Slew Rate 100 V/µs 100 V/µs 1.00E-4 V/µs
Bandwidth 120 MHz 100 MHz
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC339DBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126E/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
BUF634 250mA High-Speed Buffer - BUF634FKTTTE3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
7 suppliers