Vishay Intertechnology, Inc. RES 0.105 OHM 1W 1% WW AXIAL RWR81SR105FSS70

Description
RES 0.105ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.105ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.105 OHM 1W 1% WW AXIAL - RWR81SR105FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.105 OHM 1W 1% WW AXIAL
RWR81SR105FSS70
RES 0.105 OHM 1W 1% WW AXIAL RWR81SR105FSS70
RES 0.105ohm 1W 1% WW AXIAL

RES 0.105ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR105FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR105FSS70
Wirewound Resistors 3110-RWR81SR105FSS70
EGS-1-80 .105 1% RWR81SR105FS S70

EGS-1-80 .105 1% RWR81SR105FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR105FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR105FSS70-ND
Through Hole Resistors RWR81SR105FSS70-ND
105 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

105 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR105FSS70 3110-RWR81SR105FSS70 RWR81SR105FSS70-ND
Product Name RES 0.105 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1050 ohms 0.1050 ohms 0.1050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details