Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR110FRS70

Description
110 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
110 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR110FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR110FRS70-ND
Through Hole Resistors RWR81SR110FRS70-ND
110 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

110 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.11 OHM 1W 1% WW AXIAL - RWR81SR110FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.11 OHM 1W 1% WW AXIAL
RWR81SR110FRS70
RES 0.11 OHM 1W 1% WW AXIAL RWR81SR110FRS70
RES 0.11ohm 1W 1% WW AXIAL

RES 0.11ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR110FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR110FRS70
Wirewound Resistors 3110-RWR81SR110FRS70
EGS-1-80 .11 1% RWR81SR110FR S70

EGS-1-80 .11 1% RWR81SR110FR S70

Supplier's Site Datasheet
0.11 Ohm 1W Resistor - 53-RWR81SR110FRS70 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.11 Ohm 1W Resistor
53-RWR81SR110FRS70
0.11 Ohm 1W Resistor 53-RWR81SR110FRS70
Res Wirewound 0.11 Ohm 1% 1W ±650ppm/°C 0.01% Silicone AXL T/R Product overview: RWR81SR110FRS70 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.11 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.11 Ohm, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR81SR110FRS70 can be used for catalog matching and distributor lookup.

Res Wirewound 0.11 Ohm 1% 1W ±650ppm/°C 0.01% Silicone AXL T/R Product overview: RWR81SR110FRS70 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.11 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.11 Ohm, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR81SR110FRS70 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1195258-RWR81SR110FRS70
Resistors - Through Hole Resistors 1195258-RWR81SR110FRS70
Win Source Part Number: 1195258-RWR81SR110FR S70 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-39007, RWR81S Features: Military, Moisture Resistant Package: Tape & Reel (TR) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±650ppm/°C Failure Rate: R (0.01%) Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 110 mOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 250°C Dimension: 0.085" Dia x 0.250" L (2.16mm x 6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Vishay Dale Other Names: RWR81SR110FRS70-MIL Base Product Number: RWR81 RoHS Status: RoHS non-compliant

Win Source Part Number: 1195258-RWR81SR110FRS70
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-39007, RWR81S
Features: Military, Moisture Resistant
Package: Tape & Reel (TR)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±650ppm/°C
Failure Rate: R (0.01%)
Power (Watts): 1W
Composition: Wirewound
Number of Terminations: 2
Resistance: 110 mOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 250°C
Dimension: 0.085" Dia x 0.250" L (2.16mm x 6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Vishay Dale
Other Names: RWR81SR110FRS70-MIL
Base Product Number: RWR81
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number RWR81SR110FRS70-ND RWR81SR110FRS70 3110-RWR81SR110FRS70 53-RWR81SR110FRS70 1195258-RWR81SR110FRS70
Product Name Through Hole Resistors RES 0.11 OHM 1W 1% WW AXIAL Wirewound Resistors 0.11 Ohm 1W Resistor Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1100 ohms 0.1100 ohms 0.1100 ohms 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - C71K5JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers