RES 92ohm 1W 0.5% WW AXIAL
92 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-1-80 92 .5% RWR81S92R0DS S73
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR81S92R0DSS73 | RWR81S92R0DSS73-ND | 3110-RWR81S92R0DSS73 |
| Product Name | RES 92 OHM 1W 0.5% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 92 ohms | 92 ohms | 92 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 1 watts | 1 watts | |
| Configuration | Single Resistor |