Vishay Intertechnology, Inc. RES 0.124 OHM 1W 1% WW AXIAL RWR81SR124FRRSL

Description
RES 0.124ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.124ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.124 OHM 1W 1% WW AXIAL - RWR81SR124FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.124 OHM 1W 1% WW AXIAL
RWR81SR124FRRSL
RES 0.124 OHM 1W 1% WW AXIAL RWR81SR124FRRSL
RES 0.124ohm 1W 1% WW AXIAL

RES 0.124ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR124FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR124FRRSL-ND
Through Hole Resistors RWR81SR124FRRSL-ND
124 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

124 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR124FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR124FRRSL
Wirewound Resistors 3110-RWR81SR124FRRSL
EGS-1-80 .124 1% RWR81SR124FR RSL

EGS-1-80 .124 1% RWR81SR124FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR124FRRSL RWR81SR124FRRSL-ND 3110-RWR81SR124FRRSL
Product Name RES 0.124 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1240 ohms 0.1240 ohms 0.1240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details