Vishay Intertechnology, Inc. Wirewound Resistors RWR81S8R87FSB12

Description
EGS-1-80 8.87 1% RWR81S8R87FS B12
Request a Quote Datasheet
Description
EGS-1-80 8.87 1% RWR81S8R87FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S8R87FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S8R87FSB12
Wirewound Resistors 3110-RWR81S8R87FSB12
EGS-1-80 8.87 1% RWR81S8R87FS B12

EGS-1-80 8.87 1% RWR81S8R87FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S8R87FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S8R87FSB12-ND
Through Hole Resistors RWR81S8R87FSB12-ND
8.87 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.87 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 8.87 OHM 1W 1% WW AXIAL - RWR81S8R87FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87 OHM 1W 1% WW AXIAL
RWR81S8R87FSB12
RES 8.87 OHM 1W 1% WW AXIAL RWR81S8R87FSB12
RES 8.87ohm 1W 1% WW AXIAL

RES 8.87ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S8R87FSB12 RWR81S8R87FSB12-ND RWR81S8R87FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 8.87 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 8.87 ohms 8.87 ohms 8.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details