Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR133FSS73

Description
133 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
133 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR133FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR133FSS73-ND
Through Hole Resistors RWR81SR133FSS73-ND
133 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

133 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.133 OHM 1W 1% WW AXIAL - RWR81SR133FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.133 OHM 1W 1% WW AXIAL
RWR81SR133FSS73
RES 0.133 OHM 1W 1% WW AXIAL RWR81SR133FSS73
RES 0.133ohm 1W 1% WW AXIAL

RES 0.133ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR133FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR133FSS73
Wirewound Resistors 3110-RWR81SR133FSS73
EGS-1-80 .133 1% RWR81SR133FS S73

EGS-1-80 .133 1% RWR81SR133FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR133FSS73-ND RWR81SR133FSS73 3110-RWR81SR133FSS73
Product Name Through Hole Resistors RES 0.133 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1330 ohms 0.1330 ohms 0.1330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-1879071-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details