Vishay Intertechnology, Inc. RES 0.11 OHM 1W 1% WW AXIAL RWR81SR110FPBSL

Description
RES 0.11ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.11ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.11 OHM 1W 1% WW AXIAL - RWR81SR110FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.11 OHM 1W 1% WW AXIAL
RWR81SR110FPBSL
RES 0.11 OHM 1W 1% WW AXIAL RWR81SR110FPBSL
RES 0.11ohm 1W 1% WW AXIAL

RES 0.11ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR110FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR110FPBSL-ND
Through Hole Resistors RWR81SR110FPBSL-ND
110 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

110 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR110FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR110FPBSL
Wirewound Resistors 3110-RWR81SR110FPBSL
EGS-1-80 .11 1% RWR81SR110FP BSL

EGS-1-80 .11 1% RWR81SR110FP BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR110FPBSL RWR81SR110FPBSL-ND 3110-RWR81SR110FPBSL
Product Name RES 0.11 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1100 ohms 0.1100 ohms 0.1100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details