Vishay Intertechnology, Inc. RES 0.182 OHM 1W 1% WW AXIAL RWR81SR182FRBSL

Description
RES 0.182ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.182ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.182 OHM 1W 1% WW AXIAL - RWR81SR182FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.182 OHM 1W 1% WW AXIAL
RWR81SR182FRBSL
RES 0.182 OHM 1W 1% WW AXIAL RWR81SR182FRBSL
RES 0.182ohm 1W 1% WW AXIAL

RES 0.182ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR182FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR182FRBSL-ND
Through Hole Resistors RWR81SR182FRBSL-ND
182 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

182 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR182FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR182FRBSL
Wirewound Resistors 3110-RWR81SR182FRBSL
EGS-1-80 .182 1% RWR81SR182FR BSL

EGS-1-80 .182 1% RWR81SR182FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR182FRBSL RWR81SR182FRBSL-ND 3110-RWR81SR182FRBSL
Product Name RES 0.182 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1820 ohms 0.1820 ohms 0.1820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details