Vishay Intertechnology, Inc. RES 0.154 OHM 1W 1% WW AXIAL RWR81SR154FRS70

Description
RES 0.154ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.154ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.154 OHM 1W 1% WW AXIAL - RWR81SR154FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.154 OHM 1W 1% WW AXIAL
RWR81SR154FRS70
RES 0.154 OHM 1W 1% WW AXIAL RWR81SR154FRS70
RES 0.154ohm 1W 1% WW AXIAL

RES 0.154ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR154FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR154FRS70
Wirewound Resistors 3110-RWR81SR154FRS70
EGS-1-80 .154 1% RWR81SR154FR S70

EGS-1-80 .154 1% RWR81SR154FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR154FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR154FRS70-ND
Through Hole Resistors RWR81SR154FRS70-ND
154 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

154 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR154FRS70 3110-RWR81SR154FRS70 RWR81SR154FRS70-ND
Product Name RES 0.154 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1540 ohms 0.1540 ohms 0.1540 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details