Vishay Intertechnology, Inc. Wirewound Resistors RWR81S9R53FMB12

Description
EGS-1-80 9.53 1% RWR81S9R53FM B12
Request a Quote Datasheet
Description
EGS-1-80 9.53 1% RWR81S9R53FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S9R53FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S9R53FMB12
Wirewound Resistors 3110-RWR81S9R53FMB12
EGS-1-80 9.53 1% RWR81S9R53FM B12

EGS-1-80 9.53 1% RWR81S9R53FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S9R53FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S9R53FMB12-ND
Through Hole Resistors RWR81S9R53FMB12-ND
9.53 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.53 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 9.53 OHM 1W 1% WW AXIAL - RWR81S9R53FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53 OHM 1W 1% WW AXIAL
RWR81S9R53FMB12
RES 9.53 OHM 1W 1% WW AXIAL RWR81S9R53FMB12
RES 9.53ohm 1W 1% WW AXIAL

RES 9.53ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S9R53FMB12 RWR81S9R53FMB12-ND RWR81S9R53FMB12
Product Name Wirewound Resistors Through Hole Resistors RES 9.53 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 9.53 ohms 9.53 ohms 9.53 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879453-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details