909 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 909ohm 1W 1% WW AXIAL
EGS-1-80 909 1% RWR81S9090FM S73
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR81S9090FMS73-ND | RWR81S9090FMS73 | 3110-RWR81S9090FMS73 |
| Product Name | Through Hole Resistors | RES 909 OHM 1W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 909 ohms | 909 ohms | 909 ohms |