Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR137FRRSL

Description
EGS-1-80 .137 1% RWR81SR137FR RSL
Request a Quote Datasheet
Description
EGS-1-80 .137 1% RWR81SR137FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR137FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR137FRRSL
Wirewound Resistors 3110-RWR81SR137FRRSL
EGS-1-80 .137 1% RWR81SR137FR RSL

EGS-1-80 .137 1% RWR81SR137FR RSL

Supplier's Site Datasheet
RES 0.137 OHM 1W 1% WW AXIAL - RWR81SR137FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.137 OHM 1W 1% WW AXIAL
RWR81SR137FRRSL
RES 0.137 OHM 1W 1% WW AXIAL RWR81SR137FRRSL
RES 0.137ohm 1W 1% WW AXIAL

RES 0.137ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR137FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR137FRRSL-ND
Through Hole Resistors RWR81SR137FRRSL-ND
137 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

137 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR137FRRSL RWR81SR137FRRSL RWR81SR137FRRSL-ND
Product Name Wirewound Resistors RES 0.137 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1370 ohms 0.1370 ohms 0.1370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details