Vishay Intertechnology, Inc. RES 0.1 OHM 1W 1% WW AXIAL RWR81SR100FRS70

Description
RES 0.1ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.1ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 1W 1% WW AXIAL - RWR81SR100FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 1W 1% WW AXIAL
RWR81SR100FRS70
RES 0.1 OHM 1W 1% WW AXIAL RWR81SR100FRS70
RES 0.1ohm 1W 1% WW AXIAL

RES 0.1ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR100FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR100FRS70
Wirewound Resistors 3110-RWR81SR100FRS70
EGS-1-80 .1 1% RWR81SR100FR S70

EGS-1-80 .1 1% RWR81SR100FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR100FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR100FRS70-ND
Through Hole Resistors RWR81SR100FRS70-ND
100 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR100FRS70 3110-RWR81SR100FRS70 RWR81SR100FRS70-ND
Product Name RES 0.1 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers