Vishay Intertechnology, Inc. RES 0.107 OHM 1W 1% WW AXIAL RWR81SR107FRB12

Description
RES 0.107ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.107ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.107 OHM 1W 1% WW AXIAL - RWR81SR107FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.107 OHM 1W 1% WW AXIAL
RWR81SR107FRB12
RES 0.107 OHM 1W 1% WW AXIAL RWR81SR107FRB12
RES 0.107ohm 1W 1% WW AXIAL

RES 0.107ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR107FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR107FRB12-ND
Through Hole Resistors RWR81SR107FRB12-ND
107 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

107 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR107FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR107FRB12
Wirewound Resistors 3110-RWR81SR107FRB12
EGS-1-80 .107 1% RWR81SR107FR B12

EGS-1-80 .107 1% RWR81SR107FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR107FRB12 RWR81SR107FRB12-ND 3110-RWR81SR107FRB12
Product Name RES 0.107 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1070 ohms 0.1070 ohms 0.1070 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers