Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR147FSS70

Description
EGS-1-80 .147 1% RWR81SR147FS S70
Request a Quote Datasheet
Description
EGS-1-80 .147 1% RWR81SR147FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR147FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR147FSS70
Wirewound Resistors 3110-RWR81SR147FSS70
EGS-1-80 .147 1% RWR81SR147FS S70

EGS-1-80 .147 1% RWR81SR147FS S70

Supplier's Site Datasheet
RES 0.147 OHM 1W 1% WW AXIAL - RWR81SR147FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.147 OHM 1W 1% WW AXIAL
RWR81SR147FSS70
RES 0.147 OHM 1W 1% WW AXIAL RWR81SR147FSS70
RES 0.147ohm 1W 1% WW AXIAL

RES 0.147ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR147FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR147FSS70-ND
Through Hole Resistors RWR81SR147FSS70-ND
147 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

147 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR147FSS70 RWR81SR147FSS70 RWR81SR147FSS70-ND
Product Name Wirewound Resistors RES 0.147 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1470 ohms 0.1470 ohms 0.1470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers