Vishay Intertechnology, Inc. RES 0.133 OHM 1W 1% WW AXIAL RWR81SR133FRS70

Description
RES 0.133ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.133ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.133 OHM 1W 1% WW AXIAL - RWR81SR133FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.133 OHM 1W 1% WW AXIAL
RWR81SR133FRS70
RES 0.133 OHM 1W 1% WW AXIAL RWR81SR133FRS70
RES 0.133ohm 1W 1% WW AXIAL

RES 0.133ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR133FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR133FRS70
Wirewound Resistors 3110-RWR81SR133FRS70
EGS-1-80 .133 1% RWR81SR133FR S70

EGS-1-80 .133 1% RWR81SR133FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR133FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR133FRS70-ND
Through Hole Resistors RWR81SR133FRS70-ND
133 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

133 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR133FRS70 3110-RWR81SR133FRS70 RWR81SR133FRS70-ND
Product Name RES 0.133 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1330 ohms 0.1330 ohms 0.1330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers