Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR182FRB12

Description
182 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
182 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR182FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR182FRB12-ND
Through Hole Resistors RWR81SR182FRB12-ND
182 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

182 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.182 OHM 1W 1% WW AXIAL - RWR81SR182FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.182 OHM 1W 1% WW AXIAL
RWR81SR182FRB12
RES 0.182 OHM 1W 1% WW AXIAL RWR81SR182FRB12
RES 0.182ohm 1W 1% WW AXIAL

RES 0.182ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR182FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR182FRB12
Wirewound Resistors 3110-RWR81SR182FRB12
EGS-1-80 .182 1% RWR81SR182FR B12

EGS-1-80 .182 1% RWR81SR182FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR182FRB12-ND RWR81SR182FRB12 3110-RWR81SR182FRB12
Product Name Through Hole Resistors RES 0.182 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1820 ohms 0.1820 ohms 0.1820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers