Vishay Intertechnology, Inc. Wirewound Resistors RWR81S9760FRRSL

Description
EGS-1-80 976 1% RWR81S9760FR RSL
Request a Quote Datasheet
Description
EGS-1-80 976 1% RWR81S9760FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S9760FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S9760FRRSL
Wirewound Resistors 3110-RWR81S9760FRRSL
EGS-1-80 976 1% RWR81S9760FR RSL

EGS-1-80 976 1% RWR81S9760FR RSL

Supplier's Site Datasheet
RES 976 OHM 1W 1% WW AXIAL - RWR81S9760FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1W 1% WW AXIAL
RWR81S9760FRRSL
RES 976 OHM 1W 1% WW AXIAL RWR81S9760FRRSL
RES 976ohm 1W 1% WW AXIAL

RES 976ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S9760FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S9760FRRSL-ND
Through Hole Resistors RWR81S9760FRRSL-ND
976 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

976 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S9760FRRSL RWR81S9760FRRSL RWR81S9760FRRSL-ND
Product Name Wirewound Resistors RES 976 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 976 ohms 976 ohms 976 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details