Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR127FRRSL

Description
EGS-1-80 .127 1% RWR81SR127FR RSL
Request a Quote Datasheet
Description
EGS-1-80 .127 1% RWR81SR127FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR127FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR127FRRSL
Wirewound Resistors 3110-RWR81SR127FRRSL
EGS-1-80 .127 1% RWR81SR127FR RSL

EGS-1-80 .127 1% RWR81SR127FR RSL

Supplier's Site Datasheet
RES 0.127 OHM 1W 1% WW AXIAL - RWR81SR127FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.127 OHM 1W 1% WW AXIAL
RWR81SR127FRRSL
RES 0.127 OHM 1W 1% WW AXIAL RWR81SR127FRRSL
RES 0.127ohm 1W 1% WW AXIAL

RES 0.127ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR127FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR127FRRSL-ND
Through Hole Resistors RWR81SR127FRRSL-ND
127 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

127 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR127FRRSL RWR81SR127FRRSL RWR81SR127FRRSL-ND
Product Name Wirewound Resistors RES 0.127 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1270 ohms 0.1270 ohms 0.1270 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details