Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR130DSB12

Description
EGS-1-80 .13 .5% RWR81SR130DS B12
Request a Quote Datasheet
Description
EGS-1-80 .13 .5% RWR81SR130DS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR130DSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR130DSB12
Wirewound Resistors 3110-RWR81SR130DSB12
EGS-1-80 .13 .5% RWR81SR130DS B12

EGS-1-80 .13 .5% RWR81SR130DS B12

Supplier's Site Datasheet
RES 0.13 OHM 1W 0.5% WW AXIAL - RWR81SR130DSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.13 OHM 1W 0.5% WW AXIAL
RWR81SR130DSB12
RES 0.13 OHM 1W 0.5% WW AXIAL RWR81SR130DSB12
RES 0.13ohm 1W 0.5% WW AXIAL

RES 0.13ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR130DSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR130DSB12-ND
Through Hole Resistors RWR81SR130DSB12-ND
130 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

130 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR130DSB12 RWR81SR130DSB12 RWR81SR130DSB12-ND
Product Name Wirewound Resistors RES 0.13 OHM 1W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1300 ohms 0.1300 ohms 0.1300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details