Vishay Intertechnology, Inc. RES 0.174 OHM 1W 1% WW AXIAL RWR81SR174FSRSL

Description
RES 0.174ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.174ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.174 OHM 1W 1% WW AXIAL - RWR81SR174FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.174 OHM 1W 1% WW AXIAL
RWR81SR174FSRSL
RES 0.174 OHM 1W 1% WW AXIAL RWR81SR174FSRSL
RES 0.174ohm 1W 1% WW AXIAL

RES 0.174ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR174FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR174FSRSL
Wirewound Resistors 3110-RWR81SR174FSRSL
EGS-1-80 .174 1% RWR81SR174FS RSL

EGS-1-80 .174 1% RWR81SR174FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR174FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR174FSRSL-ND
Through Hole Resistors RWR81SR174FSRSL-ND
174 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

174 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR174FSRSL 3110-RWR81SR174FSRSL RWR81SR174FSRSL-ND
Product Name RES 0.174 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1740 ohms 0.1740 ohms 0.1740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details