Vishay Intertechnology, Inc. RES 900 OHM 1W 1% WW AXIAL RWR81S9000FSB12

Description
RES 900ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 900ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 900 OHM 1W 1% WW AXIAL - RWR81S9000FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 900 OHM 1W 1% WW AXIAL
RWR81S9000FSB12
RES 900 OHM 1W 1% WW AXIAL RWR81S9000FSB12
RES 900ohm 1W 1% WW AXIAL

RES 900ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S9000FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S9000FSB12
Wirewound Resistors 3110-RWR81S9000FSB12
EGS-1-80 900 1% RWR81S9000FS B12

EGS-1-80 900 1% RWR81S9000FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S9000FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S9000FSB12-ND
Through Hole Resistors RWR81S9000FSB12-ND
900 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

900 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S9000FSB12 3110-RWR81S9000FSB12 RWR81S9000FSB12-ND
Product Name RES 900 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 900 ohms 900 ohms 900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1-1625971-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers