DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1500 2000 2500 2550 2600 2650 2700 2750 2800 2810 2820 2830 2840 2850 2855 2856 2857 2858 2859 2860 2861 2862 2863 2864 2865 2866 2867 2870 2880 2890 2900 2910 2920 2950 3000 3050 3100 3150 3200 3235
Product Name Notes
2.4 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.43 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.43 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.47 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.49 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.49 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.49 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.51 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.55 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.61 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.61 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.67 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.67 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.7 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.71 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.74 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.74 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.74 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.82 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.87 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.94 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.94 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
30 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
30.1 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
30.1 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
30.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
30.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
300 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
300 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
301 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
301 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
301 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
309 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
309 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
31.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
310 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
316 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
316 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
32.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
32.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
320 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
320 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
324 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
324 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
33 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
33.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
330 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
330 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
330 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
332 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
332 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
334 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
336 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
336 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
34 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
34 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
34.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
34.8 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
34.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
340 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
340 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
344 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
348 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
348 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
35.2 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
35.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
350 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
352 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
357 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
357 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

<< Prev Next >>