Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR121FSS70

Description
EGS-1-80 .121 1% RWR81SR121FS S70
Request a Quote Datasheet
Description
EGS-1-80 .121 1% RWR81SR121FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR121FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR121FSS70
Wirewound Resistors 3110-RWR81SR121FSS70
EGS-1-80 .121 1% RWR81SR121FS S70

EGS-1-80 .121 1% RWR81SR121FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR121FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR121FSS70-ND
Through Hole Resistors RWR81SR121FSS70-ND
121 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

121 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.121 OHM 1W 1% WW AXIAL - RWR81SR121FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.121 OHM 1W 1% WW AXIAL
RWR81SR121FSS70
RES 0.121 OHM 1W 1% WW AXIAL RWR81SR121FSS70
RES 0.121ohm 1W 1% WW AXIAL

RES 0.121ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR121FSS70 RWR81SR121FSS70-ND RWR81SR121FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 0.121 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1210 ohms 0.1210 ohms 0.1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details