Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR170FRRSL

Description
EGS-1-80 .17 1% RWR81SR170FR RSL
Request a Quote Datasheet
Description
EGS-1-80 .17 1% RWR81SR170FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR170FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR170FRRSL
Wirewound Resistors 3110-RWR81SR170FRRSL
EGS-1-80 .17 1% RWR81SR170FR RSL

EGS-1-80 .17 1% RWR81SR170FR RSL

Supplier's Site Datasheet
RES 0.17 OHM 1W 1% WW AXIAL - RWR81SR170FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.17 OHM 1W 1% WW AXIAL
RWR81SR170FRRSL
RES 0.17 OHM 1W 1% WW AXIAL RWR81SR170FRRSL
RES 0.17ohm 1W 1% WW AXIAL

RES 0.17ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR170FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR170FRRSL-ND
Through Hole Resistors RWR81SR170FRRSL-ND
170 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

170 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR170FRRSL RWR81SR170FRRSL RWR81SR170FRRSL-ND
Product Name Wirewound Resistors RES 0.17 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1700 ohms 0.1700 ohms 0.1700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details