Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR120FSB12

Description
EGS-1-80 .12 1% RWR81SR120FS B12
Request a Quote Datasheet
Description
EGS-1-80 .12 1% RWR81SR120FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR120FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR120FSB12
Wirewound Resistors 3110-RWR81SR120FSB12
EGS-1-80 .12 1% RWR81SR120FS B12

EGS-1-80 .12 1% RWR81SR120FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR120FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR120FSB12-ND
Through Hole Resistors RWR81SR120FSB12-ND
120 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

120 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.12 OHM 1W 1% WW AXIAL - RWR81SR120FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.12 OHM 1W 1% WW AXIAL
RWR81SR120FSB12
RES 0.12 OHM 1W 1% WW AXIAL RWR81SR120FSB12
RES 0.12ohm 1W 1% WW AXIAL

RES 0.12ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR120FSB12 RWR81SR120FSB12-ND RWR81SR120FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.12 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1200 ohms 0.1200 ohms 0.1200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers