Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR182FRS70

Description
EGS-1-80 .182 1% RWR81SR182FR S70
Request a Quote Datasheet
Description
EGS-1-80 .182 1% RWR81SR182FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR182FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR182FRS70
Wirewound Resistors 3110-RWR81SR182FRS70
EGS-1-80 .182 1% RWR81SR182FR S70

EGS-1-80 .182 1% RWR81SR182FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR182FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR182FRS70-ND
Through Hole Resistors RWR81SR182FRS70-ND
182 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

182 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.182 OHM 1W 1% WW AXIAL - RWR81SR182FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.182 OHM 1W 1% WW AXIAL
RWR81SR182FRS70
RES 0.182 OHM 1W 1% WW AXIAL RWR81SR182FRS70
RES 0.182ohm 1W 1% WW AXIAL

RES 0.182ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR182FRS70 RWR81SR182FRS70-ND RWR81SR182FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 0.182 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1820 ohms 0.1820 ohms 0.1820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details