Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR154FSRSL

Description
154 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
154 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR154FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR154FSRSL-ND
Through Hole Resistors RWR81SR154FSRSL-ND
154 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

154 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.154 OHM 1W 1% WW AXIAL - RWR81SR154FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.154 OHM 1W 1% WW AXIAL
RWR81SR154FSRSL
RES 0.154 OHM 1W 1% WW AXIAL RWR81SR154FSRSL
RES 0.154ohm 1W 1% WW AXIAL

RES 0.154ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR154FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR154FSRSL
Wirewound Resistors 3110-RWR81SR154FSRSL
EGS-1-80 .154 1% RWR81SR154FS RSL

EGS-1-80 .154 1% RWR81SR154FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR154FSRSL-ND RWR81SR154FSRSL 3110-RWR81SR154FSRSL
Product Name Through Hole Resistors RES 0.154 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1540 ohms 0.1540 ohms 0.1540 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers