Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR105FSS73

Description
105 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
105 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR105FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR105FSS73-ND
Through Hole Resistors RWR81SR105FSS73-ND
105 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

105 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.105 OHM 1W 1% WW AXIAL - RWR81SR105FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.105 OHM 1W 1% WW AXIAL
RWR81SR105FSS73
RES 0.105 OHM 1W 1% WW AXIAL RWR81SR105FSS73
RES 0.105ohm 1W 1% WW AXIAL

RES 0.105ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR105FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR105FSS73
Wirewound Resistors 3110-RWR81SR105FSS73
EGS-1-80 .105 1% RWR81SR105FS S73

EGS-1-80 .105 1% RWR81SR105FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR105FSS73-ND RWR81SR105FSS73 3110-RWR81SR105FSS73
Product Name Through Hole Resistors RES 0.105 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1050 ohms 0.1050 ohms 0.1050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details