Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR105FSBSL

Description
105 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
105 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR105FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR105FSBSL-ND
Through Hole Resistors RWR81SR105FSBSL-ND
105 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

105 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.105 OHM 1W 1% WW AXIAL - RWR81SR105FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.105 OHM 1W 1% WW AXIAL
RWR81SR105FSBSL
RES 0.105 OHM 1W 1% WW AXIAL RWR81SR105FSBSL
RES 0.105ohm 1W 1% WW AXIAL

RES 0.105ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR105FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR105FSBSL
Wirewound Resistors 3110-RWR81SR105FSBSL
EGS-1-80 .105 1% RWR81SR105FS BSL

EGS-1-80 .105 1% RWR81SR105FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR105FSBSL-ND RWR81SR105FSBSL 3110-RWR81SR105FSBSL
Product Name Through Hole Resistors RES 0.105 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1050 ohms 0.1050 ohms 0.1050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 4-2176470-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers