Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR178FRBSL

Description
EGS-1-80 .178 1% RWR81SR178FR BSL
Request a Quote Datasheet
Description
EGS-1-80 .178 1% RWR81SR178FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR178FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR178FRBSL
Wirewound Resistors 3110-RWR81SR178FRBSL
EGS-1-80 .178 1% RWR81SR178FR BSL

EGS-1-80 .178 1% RWR81SR178FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR178FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR178FRBSL-ND
Through Hole Resistors RWR81SR178FRBSL-ND
178 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

178 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.178 OHM 1W 1% WW AXIAL - RWR81SR178FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.178 OHM 1W 1% WW AXIAL
RWR81SR178FRBSL
RES 0.178 OHM 1W 1% WW AXIAL RWR81SR178FRBSL
RES 0.178ohm 1W 1% WW AXIAL

RES 0.178ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR178FRBSL RWR81SR178FRBSL-ND RWR81SR178FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.178 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1780 ohms 0.1780 ohms 0.1780 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details