Vishay Intertechnology, Inc. RES 8.87 OHM 1W 0.5% WW AXIAL RWR81S8R87DPBSL

Description
RES 8.87ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 8.87ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87 OHM 1W 0.5% WW AXIAL - RWR81S8R87DPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87 OHM 1W 0.5% WW AXIAL
RWR81S8R87DPBSL
RES 8.87 OHM 1W 0.5% WW AXIAL RWR81S8R87DPBSL
RES 8.87ohm 1W 0.5% WW AXIAL

RES 8.87ohm 1W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S8R87DPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S8R87DPBSL
Wirewound Resistors 3110-RWR81S8R87DPBSL
EGS-1-80 8.87 .5% RWR81S8R87DP BSL

EGS-1-80 8.87 .5% RWR81S8R87DP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S8R87DPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S8R87DPBSL-ND
Through Hole Resistors RWR81S8R87DPBSL-ND
8.87 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.87 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S8R87DPBSL 3110-RWR81S8R87DPBSL RWR81S8R87DPBSL-ND
Product Name RES 8.87 OHM 1W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.87 ohms 8.87 ohms 8.87 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers