Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR107FRRSL

Description
107 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
107 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR107FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR107FRRSL-ND
Through Hole Resistors RWR81SR107FRRSL-ND
107 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

107 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.107 OHM 1W 1% WW AXIAL - RWR81SR107FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.107 OHM 1W 1% WW AXIAL
RWR81SR107FRRSL
RES 0.107 OHM 1W 1% WW AXIAL RWR81SR107FRRSL
RES 0.107ohm 1W 1% WW AXIAL

RES 0.107ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR107FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR107FRRSL
Wirewound Resistors 3110-RWR81SR107FRRSL
EGS-1-80 .107 1% RWR81SR107FR RSL

EGS-1-80 .107 1% RWR81SR107FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR107FRRSL-ND RWR81SR107FRRSL 3110-RWR81SR107FRRSL
Product Name Through Hole Resistors RES 0.107 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1070 ohms 0.1070 ohms 0.1070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details