Vishay Intertechnology, Inc. RES 0.147 OHM 1W 1% WW AXIAL RWR81SR147FRBSL

Description
RES 0.147ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.147ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.147 OHM 1W 1% WW AXIAL - RWR81SR147FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.147 OHM 1W 1% WW AXIAL
RWR81SR147FRBSL
RES 0.147 OHM 1W 1% WW AXIAL RWR81SR147FRBSL
RES 0.147ohm 1W 1% WW AXIAL

RES 0.147ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR147FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR147FRBSL
Wirewound Resistors 3110-RWR81SR147FRBSL
EGS-1-80 .147 1% RWR81SR147FR BSL

EGS-1-80 .147 1% RWR81SR147FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR147FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR147FRBSL-ND
Through Hole Resistors RWR81SR147FRBSL-ND
147 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

147 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR147FRBSL 3110-RWR81SR147FRBSL RWR81SR147FRBSL-ND
Product Name RES 0.147 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1470 ohms 0.1470 ohms 0.1470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details