Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR130FRS73

Description
EGS-1-80 .13 1% RWR81SR130FR S73
Request a Quote Datasheet
Description
EGS-1-80 .13 1% RWR81SR130FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR130FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR130FRS73
Wirewound Resistors 3110-RWR81SR130FRS73
EGS-1-80 .13 1% RWR81SR130FR S73

EGS-1-80 .13 1% RWR81SR130FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR130FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR130FRS73-ND
Through Hole Resistors RWR81SR130FRS73-ND
130 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

130 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.13 OHM 1W 1% WW AXIAL - RWR81SR130FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.13 OHM 1W 1% WW AXIAL
RWR81SR130FRS73
RES 0.13 OHM 1W 1% WW AXIAL RWR81SR130FRS73
RES 0.13ohm 1W 1% WW AXIAL

RES 0.13ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR130FRS73 RWR81SR130FRS73-ND RWR81SR130FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 0.13 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1300 ohms 0.1300 ohms 0.1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details