Vishay Intertechnology, Inc. RES 0.1 OHM 1W 1% WW AXIAL RWR81SR100FSS70

Description
RES 0.1ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.1ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 1W 1% WW AXIAL - RWR81SR100FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 1W 1% WW AXIAL
RWR81SR100FSS70
RES 0.1 OHM 1W 1% WW AXIAL RWR81SR100FSS70
RES 0.1ohm 1W 1% WW AXIAL

RES 0.1ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR100FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR100FSS70-ND
Through Hole Resistors RWR81SR100FSS70-ND
100 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR100FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR100FSS70
Wirewound Resistors 3110-RWR81SR100FSS70
EGS-1-80 .1 1% RWR81SR100FS S70

EGS-1-80 .1 1% RWR81SR100FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR100FSS70 RWR81SR100FSS70-ND 3110-RWR81SR100FSS70
Product Name RES 0.1 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details