Vishay Intertechnology, Inc. RES 0.162 OHM 1W 1% WW AXIAL RWR81SR162FRBSL

Description
RES 0.162ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.162ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.162 OHM 1W 1% WW AXIAL - RWR81SR162FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.162 OHM 1W 1% WW AXIAL
RWR81SR162FRBSL
RES 0.162 OHM 1W 1% WW AXIAL RWR81SR162FRBSL
RES 0.162ohm 1W 1% WW AXIAL

RES 0.162ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR162FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR162FRBSL-ND
Through Hole Resistors RWR81SR162FRBSL-ND
162 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

162 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR162FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR162FRBSL
Wirewound Resistors 3110-RWR81SR162FRBSL
EGS-1-80 .162 1% RWR81SR162FR BSL

EGS-1-80 .162 1% RWR81SR162FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR162FRBSL RWR81SR162FRBSL-ND 3110-RWR81SR162FRBSL
Product Name RES 0.162 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1620 ohms 0.1620 ohms 0.1620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details