Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR160DRBSL

Description
EGS-1-80 .16 .5% RWR81SR160DR BSL
Request a Quote Datasheet
Description
EGS-1-80 .16 .5% RWR81SR160DR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR160DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR160DRBSL
Wirewound Resistors 3110-RWR81SR160DRBSL
EGS-1-80 .16 .5% RWR81SR160DR BSL

EGS-1-80 .16 .5% RWR81SR160DR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR160DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR160DRBSL-ND
Through Hole Resistors RWR81SR160DRBSL-ND
160 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

160 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.16 OHM 1W 0.5% WW AXIAL - RWR81SR160DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.16 OHM 1W 0.5% WW AXIAL
RWR81SR160DRBSL
RES 0.16 OHM 1W 0.5% WW AXIAL RWR81SR160DRBSL
RES 0.16ohm 1W 0.5% WW AXIAL

RES 0.16ohm 1W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR160DRBSL RWR81SR160DRBSL-ND RWR81SR160DRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.16 OHM 1W 0.5% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1600 ohms 0.1600 ohms 0.1600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details