Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR124FSBSL

Description
124 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
124 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR124FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR124FSBSL-ND
Through Hole Resistors RWR81SR124FSBSL-ND
124 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

124 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.124 OHM 1W 1% WW AXIAL - RWR81SR124FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.124 OHM 1W 1% WW AXIAL
RWR81SR124FSBSL
RES 0.124 OHM 1W 1% WW AXIAL RWR81SR124FSBSL
RES 0.124ohm 1W 1% WW AXIAL

RES 0.124ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR124FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR124FSBSL
Wirewound Resistors 3110-RWR81SR124FSBSL
EGS-1-80 .124 1% RWR81SR124FS BSL

EGS-1-80 .124 1% RWR81SR124FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR124FSBSL-ND RWR81SR124FSBSL 3110-RWR81SR124FSBSL
Product Name Through Hole Resistors RES 0.124 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1240 ohms 0.1240 ohms 0.1240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers