Vishay Intertechnology, Inc. RES 0.182 OHM 1W 1% WW AXIAL RWR81SR182FSB12

Description
RES 0.182ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.182ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.182 OHM 1W 1% WW AXIAL - RWR81SR182FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.182 OHM 1W 1% WW AXIAL
RWR81SR182FSB12
RES 0.182 OHM 1W 1% WW AXIAL RWR81SR182FSB12
RES 0.182ohm 1W 1% WW AXIAL

RES 0.182ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR182FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR182FSB12
Wirewound Resistors 3110-RWR81SR182FSB12
EGS-1-80 .182 1% RWR81SR182FS B12

EGS-1-80 .182 1% RWR81SR182FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR182FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR182FSB12-ND
Through Hole Resistors RWR81SR182FSB12-ND
182 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

182 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR182FSB12 3110-RWR81SR182FSB12 RWR81SR182FSB12-ND
Product Name RES 0.182 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1820 ohms 0.1820 ohms 0.1820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers