Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR187FRBSL

Description
EGS-1-80 .187 1% RWR81SR187FR BSL
Request a Quote Datasheet
Description
EGS-1-80 .187 1% RWR81SR187FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR187FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR187FRBSL
Wirewound Resistors 3110-RWR81SR187FRBSL
EGS-1-80 .187 1% RWR81SR187FR BSL

EGS-1-80 .187 1% RWR81SR187FR BSL

Supplier's Site Datasheet
RES 0.187 OHM 1W 1% WW AXIAL - RWR81SR187FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.187 OHM 1W 1% WW AXIAL
RWR81SR187FRBSL
RES 0.187 OHM 1W 1% WW AXIAL RWR81SR187FRBSL
RES 0.187ohm 1W 1% WW AXIAL

RES 0.187ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR187FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR187FRBSL-ND
Through Hole Resistors RWR81SR187FRBSL-ND
187 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

187 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR187FRBSL RWR81SR187FRBSL RWR81SR187FRBSL-ND
Product Name Wirewound Resistors RES 0.187 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1870 ohms 0.1870 ohms 0.1870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers