Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR174FRBSL

Description
174 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
174 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR174FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR174FRBSL-ND
Through Hole Resistors RWR81SR174FRBSL-ND
174 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

174 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.174 OHM 1W 1% WW AXIAL - RWR81SR174FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.174 OHM 1W 1% WW AXIAL
RWR81SR174FRBSL
RES 0.174 OHM 1W 1% WW AXIAL RWR81SR174FRBSL
RES 0.174ohm 1W 1% WW AXIAL

RES 0.174ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR174FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR174FRBSL
Wirewound Resistors 3110-RWR81SR174FRBSL
EGS-1-80 .174 1% RWR81SR174FR BSL

EGS-1-80 .174 1% RWR81SR174FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR174FRBSL-ND RWR81SR174FRBSL 3110-RWR81SR174FRBSL
Product Name Through Hole Resistors RES 0.174 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1740 ohms 0.1740 ohms 0.1740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 2123558 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details