EGS-1-80 9.09 1% RWR81S9R09FM RSL
RES 9.09ohm 1W 1% WW AXIAL
9.09 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR81S9R09FMRSL | RWR81S9R09FMRSL | RWR81S9R09FMRSL-ND |
| Product Name | Wirewound Resistors | RES 9.09 OHM 1W 1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 9.09 ohms | 9.09 ohms | 9.09 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 1 watts | 1 watts |