Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR170FRBSL

Description
170 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
170 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR170FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR170FRBSL-ND
Through Hole Resistors RWR81SR170FRBSL-ND
170 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

170 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.17 OHM 1W 1% WW AXIAL - RWR81SR170FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.17 OHM 1W 1% WW AXIAL
RWR81SR170FRBSL
RES 0.17 OHM 1W 1% WW AXIAL RWR81SR170FRBSL
RES 0.17ohm 1W 1% WW AXIAL

RES 0.17ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR170FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR170FRBSL
Wirewound Resistors 3110-RWR81SR170FRBSL
EGS-1-80 .17 1% RWR81SR170FR BSL

EGS-1-80 .17 1% RWR81SR170FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR170FRBSL-ND RWR81SR170FRBSL 3110-RWR81SR170FRBSL
Product Name Through Hole Resistors RES 0.17 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1700 ohms 0.1700 ohms 0.1700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers