Vishay Precision Group Through Hole Resistors - RWR81SR100FRB12 RWR81SR100FRB12

Description
Manufacturer: Vishay Win Source Part Number: 847702-RWR81SR100FRB 12 Series: Military, MIL-PRF-39007, RWR81S Features: 100 mOhms Through Hole Resistor Package: Bulk Family Name: RWR81 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Other Part Number: 1135-1299-MIL, 1135-1299
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 847702-RWR81SR100FRB 12 Series: Military, MIL-PRF-39007, RWR81S Features: 100 mOhms Through Hole Resistor Package: Bulk Family Name: RWR81 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Other Part Number: 1135-1299-MIL, 1135-1299
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - RWR81SR100FRB12
847702-RWR81SR100FRB12
Through Hole Resistors - RWR81SR100FRB12 847702-RWR81SR100FRB12
Manufacturer: Vishay Win Source Part Number: 847702-RWR81SR100FRB 12 Series: Military, MIL-PRF-39007, RWR81S Features: 100 mOhms Through Hole Resistor Package: Bulk Family Name: RWR81 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Other Part Number: 1135-1299-MIL, 1135-1299

Manufacturer: Vishay
Win Source Part Number: 847702-RWR81SR100FRB12
Series: Military, MIL-PRF-39007, RWR81S
Features: 100 mOhms Through Hole Resistor
Package: Bulk
Family Name: RWR81
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Other Part Number: 1135-1299-MIL, 1135-1299

Buy Now Datasheet
Through-Hole 1 W 0.1 ohm Resistor - 53-RWR81SR100FRB12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1 W 0.1 ohm Resistor
53-RWR81SR100FRB12
Through-Hole 1 W 0.1 ohm Resistor 53-RWR81SR100FRB12
RESISTOR, WIRE WOUND, 1 W, 1 %, 650 ppm, 0.1 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RWR81SR100FRB12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 W, 0.1 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 W, 0.1 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR81SR100FRB12 can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 1 W, 1 %, 650 ppm, 0.1 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RWR81SR100FRB12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 W, 0.1 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 W, 0.1 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR81SR100FRB12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.1 OHM 1W 1% WW AXIAL - RWR81SR100FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 1W 1% WW AXIAL
RWR81SR100FRB12
RES 0.1 OHM 1W 1% WW AXIAL RWR81SR100FRB12
RES 0.1ohm 1W 1% WW AXIAL

RES 0.1ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - 541-RWR81SR100FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RWR81SR100FRB12-ND
Through Hole Resistors 541-RWR81SR100FRB12-ND
100 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR100FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR100FRB12
Wirewound Resistors 3110-RWR81SR100FRB12
EGS-1-80 .1 1% RWR81SR100FR B12

EGS-1-80 .1 1% RWR81SR100FR B12

Supplier's Site Datasheet
Wirewound Resistor, 0.1 Ohm, 1W, 1%; Resistance Vishay - 91B9274 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 1W, 1%; Resistance Vishay
91B9274
Wirewound Resistor, 0.1 Ohm, 1W, 1%; Resistance Vishay 91B9274
WIREWOUND RESISTOR, 0.1 OHM, 1W, 1%; Resistance:0.1ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 0.1 OHM, 1W, 1%; Resistance:0.1ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Wirewound Resistors Resistors
Product Number 847702-RWR81SR100FRB12 53-RWR81SR100FRB12 RWR81SR100FRB12 541-RWR81SR100FRB12-ND 3110-RWR81SR100FRB12 91B9274
Product Name Through Hole Resistors - RWR81SR100FRB12 Through-Hole 1 W 0.1 ohm Resistor RES 0.1 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Wirewound Resistor, 0.1 Ohm, 1W, 1%; Resistance Vishay
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details