Vishay Intertechnology, Inc. Wirewound Resistors RWR81S9530FRBSL

Description
EGS-1-80 953 1% RWR81S9530FR BSL
Request a Quote Datasheet
Description
EGS-1-80 953 1% RWR81S9530FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S9530FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S9530FRBSL
Wirewound Resistors 3110-RWR81S9530FRBSL
EGS-1-80 953 1% RWR81S9530FR BSL

EGS-1-80 953 1% RWR81S9530FR BSL

Supplier's Site Datasheet
RES 953 OHM 1W 1% WW AXIAL - RWR81S9530FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM 1W 1% WW AXIAL
RWR81S9530FRBSL
RES 953 OHM 1W 1% WW AXIAL RWR81S9530FRBSL
RES 953ohm 1W 1% WW AXIAL

RES 953ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S9530FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S9530FRBSL-ND
Through Hole Resistors RWR81S9530FRBSL-ND
953 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

953 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S9530FRBSL RWR81S9530FRBSL RWR81S9530FRBSL-ND
Product Name Wirewound Resistors RES 953 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 953 ohms 953 ohms 953 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details