Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR162FRS73

Description
EGS-1-80 .162 1% RWR81SR162FR S73
Request a Quote Datasheet
Description
EGS-1-80 .162 1% RWR81SR162FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR162FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR162FRS73
Wirewound Resistors 3110-RWR81SR162FRS73
EGS-1-80 .162 1% RWR81SR162FR S73

EGS-1-80 .162 1% RWR81SR162FR S73

Supplier's Site Datasheet
RES 0.162 OHM 1W 1% WW AXIAL - RWR81SR162FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.162 OHM 1W 1% WW AXIAL
RWR81SR162FRS73
RES 0.162 OHM 1W 1% WW AXIAL RWR81SR162FRS73
RES 0.162ohm 1W 1% WW AXIAL

RES 0.162ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR162FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR162FRS73-ND
Through Hole Resistors RWR81SR162FRS73-ND
162 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

162 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR162FRS73 RWR81SR162FRS73 RWR81SR162FRS73-ND
Product Name Wirewound Resistors RES 0.162 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1620 ohms 0.1620 ohms 0.1620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details