Vishay Intertechnology, Inc. Wirewound Resistors RWR81S91R1FRB12

Description
EGS-1-80 91.1 1% RWR81S91R1FR B12
Request a Quote Datasheet
Description
EGS-1-80 91.1 1% RWR81S91R1FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S91R1FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S91R1FRB12
Wirewound Resistors 3110-RWR81S91R1FRB12
EGS-1-80 91.1 1% RWR81S91R1FR B12

EGS-1-80 91.1 1% RWR81S91R1FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S91R1FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S91R1FRB12-ND
Through Hole Resistors RWR81S91R1FRB12-ND
91.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

91.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 91.1 OHM 1W 1% WW AXIAL - RWR81S91R1FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91.1 OHM 1W 1% WW AXIAL
RWR81S91R1FRB12
RES 91.1 OHM 1W 1% WW AXIAL RWR81S91R1FRB12
RES 91.1ohm 1W 1% WW AXIAL

RES 91.1ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S91R1FRB12 RWR81S91R1FRB12-ND RWR81S91R1FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 91.1 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 91.1 ohms 91.1 ohms 91.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details