Vishay Intertechnology, Inc. Through Hole Resistors RWR81S9530FSS73

Description
953 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
953 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S9530FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S9530FSS73-ND
Through Hole Resistors RWR81S9530FSS73-ND
953 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

953 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 953 OHM 1W 1% WW AXIAL - RWR81S9530FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM 1W 1% WW AXIAL
RWR81S9530FSS73
RES 953 OHM 1W 1% WW AXIAL RWR81S9530FSS73
RES 953ohm 1W 1% WW AXIAL

RES 953ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S9530FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S9530FSS73
Wirewound Resistors 3110-RWR81S9530FSS73
EGS-1-80 953 1% RWR81S9530FS S73

EGS-1-80 953 1% RWR81S9530FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S9530FSS73-ND RWR81S9530FSS73 3110-RWR81S9530FSS73
Product Name Through Hole Resistors RES 953 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 953 ohms 953 ohms 953 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details